4.7A, 400V, 1.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP5NB40 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.7A, 400V, 1.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.7A, 400V, 1.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NB40 can be used for catalog matching and distributor lookup.
N-Channel 400V 4.7A (Tc) 80W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 212362-STP5NB40
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 4.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 405pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 2.3A, 10V
Alternative Parts (Cross-Reference): FQP5N40; STP5NK40Z; PHP4N40E;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MOSFET N-CH 400V 4.7A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STP5NB40 | 497-2675-5-ND | 212362-STP5NB40 | STP5NB40 |
| Product Name | N-Channel 4.7A 400V 1.8ohm MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NB40 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 80000 milliwatts | 80000 milliwatts | ||
| TJ | -65 C (-85 F) | 150 C (302 F) |