STMicroelectronics, Inc. Single FETs, MOSFETs STP5N95K5

Description
N-Channel 950V 3.5A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 950V 3.5A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STP5N95K5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP5N95K5-ND
Single FETs, MOSFETs 497-STP5N95K5-ND
N-Channel 950V 3.5A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 950V 3.5A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
FETs - Single - STP5N95K5 - 720605-STP5N95K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP5N95K5
720605-STP5N95K5
FETs - Single - STP5N95K5 720605-STP5N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 720605-STP5N95K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 70W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 950V Id - Continuous Drain Current: 3.5A Rds On (Maximum) at Id, Vgs: 2.5Ohm at 1.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 12.5nC at 10V Gate Source Voltage (Maximum): 30V Input Capacitance (Ciss) (Maximum) at Vds: 220pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 720605-STP5N95K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 70W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 950V
Id - Continuous Drain Current: 3.5A
Rds On (Maximum) at Id, Vgs: 2.5Ohm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 12.5nC at 10V
Gate Source Voltage (Maximum): 30V
Input Capacitance (Ciss) (Maximum) at Vds: 220pF at 100V

Buy Now
Singapore, Singapore
N-Channel 950V 3.5A 2 Ohm MOSFET Transistor
278-STP5N95K5
N-Channel 950V 3.5A 2 Ohm MOSFET Transistor 278-STP5N95K5
950V N-Channel MOSFET, 3.5A, 2 Ohm, TO-220 Product overview: STP5N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 3.5A, 2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 3.5A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N95K5 can be used for catalog matching and distributor lookup.

950V N-Channel MOSFET, 3.5A, 2 Ohm, TO-220 Product overview: STP5N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 3.5A, 2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 3.5A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 950V, 3.5A, To-220Ab; Channel Type Stmicroelectronics - 45AC7727 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 3.5A, To-220Ab; Channel Type Stmicroelectronics
45AC7727
Mosfet, N-Ch, 950V, 3.5A, To-220Ab; Channel Type Stmicroelectronics 45AC7727
MOSFET, N-CH, 950V, 3.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:3.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 950V, 3.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:3.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5N95K5
MOSFET N-CH 950V 3.5A TO220

MOSFET N-CH 950V 3.5A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 950V 2Ohm typ 3.5A Zener-protected

MOSFET N-CH 950V 2Ohm typ 3.5A Zener-protected

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STP5N95K5-ND 720605-STP5N95K5 278-STP5N95K5 45AC7727 STP5N95K5 STP5N95K5
Product Name Single FETs, MOSFETs FETs - Single - STP5N95K5 N-Channel 950V 3.5A 2 Ohm MOSFET Transistor Mosfet, N-Ch, 950V, 3.5A, To-220Ab; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-3; TO-220 TO-220; TO-220-3
V(BR)DSS 950 volts
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data