Manufacturer: STMicroelectronics
Win Source Part Number: 1103697-STP5N95K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 460pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
950V 4A N-Channel Power MOSFET TO-220 3.5R Product overview: STP5N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N95K3 can be used for catalog matching and distributor lookup.
N-Channel 950V 4A (Tc) 90W (Tc) Through Hole TO-220
MOSFET N-CH 950V 4A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1103697-STP5N95K3 | 278-STP5N95K3 | 497-10992-5-ND | STP5N95K3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N95K3 | N-Channel 950V 4A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 950 volts | |||
| PD | 90000 milliwatts | 90000 milliwatts |