STMicroelectronics, Inc. MOSFETs STP5N60M2

Description
MOSFET N-Ch 600V 3.5A MDmeshIIPlus TO220
Request a Quote Datasheet
Description
MOSFET N-Ch 600V 3.5A MDmeshIIPlus TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8294433P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8294433P
MOSFETs 8294433P
MOSFET N-Ch 600V 3.5A MDmeshIIPlus TO220

MOSFET N-Ch 600V 3.5A MDmeshIIPlus TO220

Supplier's Site
MOSFETs - 8294433 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8294433
MOSFETs 8294433
MOSFET N-Ch 600V 3.5A MDmeshIIPlus TO220

MOSFET N-Ch 600V 3.5A MDmeshIIPlus TO220

Supplier's Site
MOSFETs - 1688630 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688630
MOSFETs 1688630
MOSFET N-Ch 600V 3.5A MDmeshIIPlus TO220

MOSFET N-Ch 600V 3.5A MDmeshIIPlus TO220

Supplier's Site
Singapore, Singapore
600V 3.7A 1.26 Ohm TO-220 MOSFET Transistor
278-STP5N60M2
600V 3.7A 1.26 Ohm TO-220 MOSFET Transistor 278-STP5N60M2
600V N-CH MOSFET, 3.7A, 1.26 Ohm, TO-220 Product overview: STP5N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.7A, 1.26 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, 1.26 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N60M2 can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 3.7A, 1.26 Ohm, TO-220 Product overview: STP5N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.7A, 1.26 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, 1.26 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14282-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14282-5-ND
Single FETs, MOSFETs 497-14282-5-ND
N-Channel 600V 3.7A (Tc) 45W (Tc) Through Hole TO-220

N-Channel 600V 3.7A (Tc) 45W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N60M2 - 935572-STP5N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N60M2
935572-STP5N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N60M2 935572-STP5N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 935572-STP5N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 3.7A (Tc) 45W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: STP5N60 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14282-5, STP5N60M2-ND, 497-14282-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935572-STP5N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 3.7A (Tc) 45W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: STP5N60
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-14282-5, STP5N60M2-ND, 497-14282-5

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 1.26Ohm typ. 3.7A MDmesh M2

MOSFET N-CH 600V 1.26Ohm typ. 3.7A MDmesh M2

Buy Now Datasheet
Mosfet, N-Ch, 600V, 3.5A, To-220 Rohs Compliant Stmicroelectronics - 47AK7009 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 3.5A, To-220 Rohs Compliant Stmicroelectronics
47AK7009
Mosfet, N-Ch, 600V, 3.5A, To-220 Rohs Compliant Stmicroelectronics 47AK7009
MOSFET, N-CH, 600V, 3.5A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 3.5A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5N60M2
MOSFET N-CH 600V 3.7A TO220

MOSFET N-CH 600V 3.7A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8294433P 8294433 278-STP5N60M2 497-14282-5-ND 935572-STP5N60M2 STP5N60M2 47AK7009 STP5N60M2
Product Name MOSFETs MOSFETs 600V 3.7A 1.26 Ohm TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N60M2 MOSFET Mosfet, N-Ch, 600V, 3.5A, To-220 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220 TO-220; To-220 TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-3; TO-220 TO-220; TO-220-3
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data