STMicroelectronics, Inc. N-Channel 525V 4.4A TO-220 MOSFET Transistor STP5N52K3

Description
525V 4.4A 1.5R N-CHANNEL Power MOSFET TO-220 Product overview: STP5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 4.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N52K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
525V 4.4A 1.5R N-CHANNEL Power MOSFET TO-220 Product overview: STP5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 4.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N52K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 525V 4.4A TO-220 MOSFET Transistor
278-STP5N52K3
N-Channel 525V 4.4A TO-220 MOSFET Transistor 278-STP5N52K3
525V 4.4A 1.5R N-CHANNEL Power MOSFET TO-220 Product overview: STP5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 4.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N52K3 can be used for catalog matching and distributor lookup.

525V 4.4A 1.5R N-CHANNEL Power MOSFET TO-220 Product overview: STP5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 4.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N52K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N52K3 - 1103695-STP5N52K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N52K3
1103695-STP5N52K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N52K3 1103695-STP5N52K3
Manufacturer: STMicroelectronics Win Source Part Number: 1103695-STP5N52K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 525V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 450pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103695-STP5N52K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 525V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 450pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-10652-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10652-5-ND
Single FETs, MOSFETs 497-10652-5-ND
N-Channel 525V 4.4A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 525V 4.4A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5N52K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5N52K3
MOSFET N-CH 525V 4.4A TO220

MOSFET N-CH 525V 4.4A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STP5N52K3 1103695-STP5N52K3 497-10652-5-ND STP5N52K3
Product Name N-Channel 525V 4.4A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N52K3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details