Manufacturer: STMicroelectronics
Win Source Part Number: 1261759-STP5N105K5
Series: MDmesh K5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 1050V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 12.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 210pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 85W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.5 Ohm @ 1.5A, 10V
Alternative Parts (Cross-Reference): IXFP7N100P; STP5N105K5; STP9NK90Z; STP7N95K3;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
N-channel 1050 V, 2.9 Ohm typ., 3 A MDmesh K5 Power MOSFETs in TO-220 package Product overview: STP5N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 2.9 Ohm, 3 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 2.9 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N105K5 can be used for catalog matching and distributor lookup.
N-Channel 1050V 3A (Tc) 85W (Tc) Through Hole TO-220
MOSFET N-CH 1050V 3A TO220
MOSFET N-CH 1050V 3A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1261759-STP5N105K5 | 278-STP5N105K5 | 497-15278-5-ND | STP5N105K5 | STP5N105K5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N105K5 | N-Channel 1050 V 2.9 Ohm 3 A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 1050 volts |