Manufacturer: STMicroelectronics
Win Source Part Number: 026272-STP55NF06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STP55NF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 27.5A, 10V
Alternative Parts (Cross-Reference): IRFZ48RPBF; PHP52N06T; AOT462L; IRLZ44Z; IRFZ44VPBF; SUP60N06-18-E3; SUP60N06-18; STP55NF06;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
N-Channel 60V 50A (Tc) 110W (Tc) Through Hole TO-220
60V 50A N-CH MOSFET TO-220 18mR Product overview: STP55NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP55NF06 can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 50 A, 60 V, 0.015 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 60V 50A TO220AB
MOSFET N-CH 60V 50A TO220AB
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 026272-STP55NF06 | 497-2777-5-ND | 4857715 | 278-STP55NF06 | STP55NF06 | 72K7240 | STP55NF06 | STP55NF06 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP55NF06 | Single FETs, MOSFETs | MOSFETs | 60V 50A TO-220 MOSFET Transistor | MOSFET | Mosfet Transistor, N Channel, 50 A, 60 V, 0.015 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | ||||||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220 | TO-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |