N-Channel 650V 33A (Tc) 250W (Tc) Through Hole TO-220
MOSFET N-CH 650V 33A TO220
MOSFET N-CH 650V 33A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-STP50N65DM6-ND | STP50N65DM6 | STP50N65DM6 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube; Tube | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |