STMicroelectronics, Inc. Single FETs, MOSFETs STP4NK50Z

Description
N-Channel 500V 3A (Tc) 45W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 3A (Tc) 45W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3190-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3190-5-ND
Single FETs, MOSFETs 497-3190-5-ND
N-Channel 500V 3A (Tc) 45W (Tc) Through Hole TO-220

N-Channel 500V 3A (Tc) 45W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
500V 3A TO-220 MOSFET Transistor
278-STP4NK50Z
500V 3A TO-220 MOSFET Transistor 278-STP4NK50Z
500V 3A N-CH MOSFET, 2.7R, TO-220 Power Transistor Product overview: STP4NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4NK50Z can be used for catalog matching and distributor lookup.

500V 3A N-CH MOSFET, 2.7R, TO-220 Power Transistor Product overview: STP4NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STP4NK50Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP4NK50Z
Single FETs, MOSFETs STP4NK50Z
MOSFET N-CH 500V 3A TO220AB

MOSFET N-CH 500V 3A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP4NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP4NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP4NK50Z
MOSFET N-CH 500V 3A TO220AB

MOSFET N-CH 500V 3A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3190-5-ND 278-STP4NK50Z STP4NK50Z STP4NK50Z
Product Name Single FETs, MOSFETs 500V 3A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
PD 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1404ZS - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details