STMicroelectronics, Inc. MOSFETs STP4N80K5

Description
MOSFET N-Ch 800V 3A SuperMESH TO220
Request a Quote Datasheet
Description
MOSFET N-Ch 800V 3A SuperMESH TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7926097P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7926097P
MOSFETs 7926097P
MOSFET N-Ch 800V 3A SuperMESH TO220

MOSFET N-Ch 800V 3A SuperMESH TO220

Supplier's Site
MOSFETs - 7926097 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7926097
MOSFETs 7926097
MOSFET N-Ch 800V 3A SuperMESH TO220

MOSFET N-Ch 800V 3A SuperMESH TO220

Supplier's Site
MOSFETs - 1687120 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687120
MOSFETs 1687120
MOSFET N-Ch 800V 3A SuperMESH TO220

MOSFET N-Ch 800V 3A SuperMESH TO220

Supplier's Site
Singapore, Singapore
800V 3A TO-220 MOSFET Transistor
278-STP4N80K5
800V 3A TO-220 MOSFET Transistor 278-STP4N80K5
800V N-CH MOSFET, 3A, 2.1R RdsOn, TO-220 Product overview: STP4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4N80K5 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 3A, 2.1R RdsOn, TO-220 Product overview: STP4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14038-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14038-5-ND
Single FETs, MOSFETs 497-14038-5-ND
N-Channel 800V 3A (Tc) 60W (Tc) Through Hole TO-220

N-Channel 800V 3A (Tc) 60W (Tc) Through Hole TO-220

Buy Now Datasheet
Mosfet, N-Ch, 800V, 3A, To-220Ab; Channel Type Stmicroelectronics - 45AC7722 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 3A, To-220Ab; Channel Type Stmicroelectronics
45AC7722
Mosfet, N-Ch, 800V, 3A, To-220Ab; Channel Type Stmicroelectronics 45AC7722
MOSFET, N-CH, 800V, 3A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 3A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP4N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP4N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP4N80K5
MOSFET N-CH 800V 3A TO220

MOSFET N-CH 800V 3A TO220

Supplier's Site
Single FETs, MOSFETs - STP4N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP4N80K5
Single FETs, MOSFETs STP4N80K5
MOSFET N-CH 800V 3A TO220

MOSFET N-CH 800V 3A TO220

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7926097P 7926097 278-STP4N80K5 497-14038-5-ND 45AC7722 STP4N80K5 STP4N80K5
Product Name MOSFETs MOSFETs 800V 3A TO-220 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 800V, 3A, To-220Ab; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type TO-220; TO-220 TO-220; To-220 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products