STMicroelectronics, Inc. Single FETs, MOSFETs STP4N52K3

Description
N-Channel 525V 2.5A (Tc) 45W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 525V 2.5A (Tc) 45W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STP4N52K3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP4N52K3-ND
Single FETs, MOSFETs 497-STP4N52K3-ND
N-Channel 525V 2.5A (Tc) 45W (Tc) Through Hole TO-220

N-Channel 525V 2.5A (Tc) 45W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
525V 2.5A 2.1 Ohm TO-220 MOSFET Transistor
278-STP4N52K3
525V 2.5A 2.1 Ohm TO-220 MOSFET Transistor 278-STP4N52K3
525V 2.5A N-CH MOSFET TO-220 2.1 Ohm Product overview: STP4N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 2.5A, 2.1 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 2.5A, 2.1 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4N52K3 can be used for catalog matching and distributor lookup.

525V 2.5A N-CH MOSFET TO-220 2.1 Ohm Product overview: STP4N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 2.5A, 2.1 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 2.5A, 2.1 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4N52K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4N52K3 - 898333-STP4N52K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4N52K3
898333-STP4N52K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4N52K3 898333-STP4N52K3
Manufacturer: STMicroelectronics Win Source Part Number: 898333-STP4N52K3 Series: SuperMESH3™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 525 V 2.5A (Tc) 45W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP4N52 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898333-STP4N52K3
Series: SuperMESH3™
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 525 V 2.5A (Tc) 45W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP4N52
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP4N52K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP4N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP4N52K3
MOSFET N-CH 525V 2.5A TO220

MOSFET N-CH 525V 2.5A TO220

Supplier's Site
Mosfet, N Ch, 525V, 2.5A, To-220Fp; Channel Type Stmicroelectronics - 47T9439 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 525V, 2.5A, To-220Fp; Channel Type Stmicroelectronics
47T9439
Mosfet, N Ch, 525V, 2.5A, To-220Fp; Channel Type Stmicroelectronics 47T9439
MOSFET, N CH, 525V, 2.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:525V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 525V, 2.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:525V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 525V 2.5A 2.1 Ohm SuperMESH3

MOSFET N-Ch 525V 2.5A 2.1 Ohm SuperMESH3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STP4N52K3-ND 278-STP4N52K3 898333-STP4N52K3 STP4N52K3 47T9439 STP4N52K3
Product Name Single FETs, MOSFETs 525V 2.5A 2.1 Ohm TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4N52K3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 525V, 2.5A, To-220Fp; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 Through Hole TO-3; TO-220
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data