STMicroelectronics, Inc. N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor STP4LN80K5

Description
N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4LN80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4LN80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor
278-STP4LN80K5
N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor 278-STP4LN80K5
N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4LN80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4LN80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17294-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17294-ND
Single FETs, MOSFETs 497-17294-ND
N-Channel 800V 3A (Tc) 60W (Tc) Through Hole TO-220

N-Channel 800V 3A (Tc) 60W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1153266-STP4LN80K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1153266-STP4LN80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1153266-STP4LN80K5
Win Source Part Number: 1153266-STP4LN80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ K5 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2.6Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 3.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 122 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STP4LN80K5.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17294,STP4LN80K5 -ND Base Product Number: STP4LN80 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1153266-STP4LN80K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ K5
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 2.6Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 60W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 3.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 122 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STP4LN80K5.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17294,STP4LN80K5-ND
Base Product Number: STP4LN80
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220 package

MOSFET N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a TO-220 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP4LN80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP4LN80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP4LN80K5
MOSFET N-CHANNEL 800V 3A TO220

MOSFET N-CHANNEL 800V 3A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP4LN80K5 497-17294-ND 1153266-STP4LN80K5 STP4LN80K5 STP4LN80K5
Product Name N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single FETs, MOSFETs - AUIRF1018E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers