Manufacturer: STMicroelectronics
Win Source Part Number: 898331-STP45N60DM6
Series: MDmesh™ DM6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 30A (Tc) 210W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP45
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-18275, STP45N60DM6-ND
N-channel 600 V, 0.085 Ohm typ., 30 A MDmesh DM6 Power MOSFET in a TO-220 package Product overview: STP45N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.085 Ohm, 30 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.085 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP45N60DM6 can be used for catalog matching and distributor lookup.
N-Channel 600V 30A (Tc) 210W (Tc) Through Hole TO-220
MOSFET N-CH 600V 30A TO220
MOSFET N-channel 600 V, 0.085 typ., 30 A MDmesh DM6 Power MOSFETs in TO-220 and TO-247 packages
MOSFET N-CH 600V 30A TO220
MOSFET, N-CH, 600V, 30A, 150DEG C, 210W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 898331-STP45N60DM6 | 278-STP45N60DM6 | 497-18275-ND | STP45N60DM6 | STP45N60DM6 | STP45N60DM6 | 94AC2368 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N60DM6 | N-Channel 600 V 0.085 Ohm 30 A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 30A, 150Deg C, 210W; Transistor Polarity Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||||
| V(BR)DSS | 600 volts |