STMicroelectronics N-Channel 45A 100V 0.035ohm MOSFET Transistor STP45N10

Description
45A, 100V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP45N10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45A, 100V, 0.035ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45A, 100V, 0.035ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP45N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
45A, 100V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP45N10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45A, 100V, 0.035ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45A, 100V, 0.035ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP45N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 45A 100V 0.035ohm MOSFET Transistor
285-STP45N10
N-Channel 45A 100V 0.035ohm MOSFET Transistor 285-STP45N10
45A, 100V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP45N10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45A, 100V, 0.035ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45A, 100V, 0.035ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP45N10 can be used for catalog matching and distributor lookup.

45A, 100V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP45N10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45A, 100V, 0.035ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45A, 100V, 0.035ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP45N10 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N10 - 053935-STP45N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N10
053935-STP45N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N10 053935-STP45N10
Manufacturer: STMicroelectronics Win Source Part Number: 053935-STP45N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1640pF @ 50V Maximum Gate-Source Voltage: 20V Maximum Rds On at Id,Vgs: 18 mOhm @ 22.5A, 10V Alternative Parts (Cross-Reference): FQP44N10; BUK7540-100A; BUK7540-100A,127; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053935-STP45N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1640pF @ 50V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 22.5A, 10V
Alternative Parts (Cross-Reference): FQP44N10; BUK7540-100A; BUK7540-100A,127;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-STP45N10 053935-STP45N10
Product Name N-Channel 45A 100V 0.035ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N10
Polarity N-Channel N-Channel; N-Channel
PD 150000 milliwatts 60000 milliwatts
TJ -65 C (-85 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data