STMicroelectronics, Inc. Single FETs, MOSFETs STP43N60DM2

Description
N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16342-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16342-5-ND
Single FETs, MOSFETs 497-16342-5-ND
N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-220

N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.085 Ohm 34 A MOSFET Transistor
278-STP43N60DM2
N-Channel 600 V 0.085 Ohm 34 A MOSFET Transistor 278-STP43N60DM2
N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-220 package Product overview: STP43N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.085 Ohm, 34 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.085 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP43N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-220 package Product overview: STP43N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.085 Ohm, 34 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.085 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP43N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP43N60DM2 - 851510-STP43N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP43N60DM2
851510-STP43N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP43N60DM2 851510-STP43N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 851510-STP43N60DM2 Series: MDmesh™ DM2 Features: 600 V Package: Tube Family Name: STP43 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 851510-STP43N60DM2
Series: MDmesh™ DM2
Features: 600 V
Package: Tube
Family Name: STP43
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 600V, 34A, 150Deg C, 250W; Channel Type Stmicroelectronics - 79Y9470 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 34A, 150Deg C, 250W; Channel Type Stmicroelectronics
79Y9470
Mosfet, N-Ch, 600V, 34A, 150Deg C, 250W; Channel Type Stmicroelectronics 79Y9470
MOSFET, N-CH, 600V, 34A, 150DEG C, 250W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 34A, 150DEG C, 250W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP43N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP43N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP43N60DM2
N-channel 600 V, 0.085 Ohm typ.

N-channel 600 V, 0.085 Ohm typ.

Supplier's Site
Single FETs, MOSFETs - STP43N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP43N60DM2
Single FETs, MOSFETs STP43N60DM2
MOSFET N-CH 600V 34A TO220

MOSFET N-CH 600V 34A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-220 package

MOSFET N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in TO-220 package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16342-5-ND 278-STP43N60DM2 851510-STP43N60DM2 79Y9470 STP43N60DM2 STP43N60DM2 STP43N60DM2
Product Name Single FETs, MOSFETs N-Channel 600 V 0.085 Ohm 34 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP43N60DM2 Mosfet, N-Ch, 600V, 34A, 150Deg C, 250W; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 SOT3 TO-3 TO-220; TO-220 TO-220; TO-220-3
IDSS 34000 milliamps 34000 milliamps
Packing Method 1
Unlock Full Specs
to access all available technical data