N-Channel 600V 34A (Tc) 250W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 935566-STP42N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 34A (Tc) 250W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP42
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15893-5, -497-15893-5
N-channel 600 V, 0.076 Ohm typ., 34 A MDmesh M2 EP Power MOSFET in a TO-220 package Product overview: STP42N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.076 Ohm, 34 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.076 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP42N60M2-EP can be used for catalog matching and distributor lookup.
MOSFET N-channel 600 V, 0.076 Ohm typ., 34 A MDmesh M2 EP Power MOSFET in a TO-220 package
MOSFET N-CH 600V 34A TO220
MOSFET, N-CH, 600V, 34A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET N-CH 600V 34A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-15893-5-ND | 935566-STP42N60M2-EP | 278-STP42N60M2-EP | STP42N60M2-EP | STP42N60M2-EP | 45AC7724 | STP42N60M2-EP |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP42N60M2-EP | N-Channel 600 V 0.076 Ohm 34 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 34A, To-220Ab; Channel Type Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Packing Method | Tube; Tube |