STMicroelectronics, Inc. 200V 40A TO-220 MOSFET Transistor STP40NF20

Description
200V N-CH MOSFET 40A 45mR TO-220 Product overview: STP40NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 40A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40NF20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V N-CH MOSFET 40A 45mR TO-220 Product overview: STP40NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 40A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40NF20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 40A TO-220 MOSFET Transistor
278-STP40NF20
200V 40A TO-220 MOSFET Transistor 278-STP40NF20
200V N-CH MOSFET 40A 45mR TO-220 Product overview: STP40NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 40A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40NF20 can be used for catalog matching and distributor lookup.

200V N-CH MOSFET 40A 45mR TO-220 Product overview: STP40NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 40A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40NF20 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF20 - 037747-STP40NF20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF20
037747-STP40NF20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF20 037747-STP40NF20
Manufacturer: STMicroelectronics Win Source Part Number: 037747-STP40NF20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 2500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IRFB31N20DPBF; STP30NF20; STP20NF20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037747-STP40NF20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 2500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IRFB31N20DPBF; STP30NF20; STP20NF20;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-5806-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5806-5-ND
Single FETs, MOSFETs 497-5806-5-ND
N-Channel 200V 40A (Tc) 160W (Tc) Through Hole TO-220

N-Channel 200V 40A (Tc) 160W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP40NF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP40NF20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP40NF20
MOSFET N-CH 200V 40A TO220AB

MOSFET N-CH 200V 40A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Low charge STripFET

MOSFET Low charge STripFET

Buy Now Datasheet
Mosfet, N Channel, 200V, 40A, To-220; Channel Type Stmicroelectronics - 33R1280 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 200V, 40A, To-220; Channel Type Stmicroelectronics
33R1280
Mosfet, N Channel, 200V, 40A, To-220; Channel Type Stmicroelectronics 33R1280
MOSFET, N CHANNEL, 200V, 40A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 200V, 40A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STP40NF20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP40NF20
Single FETs, MOSFETs STP40NF20
MOSFET N-CH 200V 40A TO220AB

MOSFET N-CH 200V 40A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP40NF20 037747-STP40NF20 497-5806-5-ND STP40NF20 STP40NF20 33R1280 STP40NF20
Product Name 200V 40A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF20 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 200V, 40A, To-220; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data