STMicroelectronics, Inc. N-Channel 650 V 0.087 Ohm 32 A MOSFET Transistor STP40N65M2

Description
N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP40N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.087 Ohm, 32 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.087 Ohm, 32 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP40N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.087 Ohm, 32 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.087 Ohm, 32 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.087 Ohm 32 A MOSFET Transistor
278-STP40N65M2
N-Channel 650 V 0.087 Ohm 32 A MOSFET Transistor 278-STP40N65M2
N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP40N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.087 Ohm, 32 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.087 Ohm, 32 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP40N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.087 Ohm, 32 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.087 Ohm, 32 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15561-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15561-5-ND
Single FETs, MOSFETs 497-15561-5-ND
N-Channel 650V 32A (Tc) 250W (Tc) Through Hole TO-220

N-Channel 650V 32A (Tc) 250W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40N65M2 - 1005455-STP40N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40N65M2
1005455-STP40N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40N65M2 1005455-STP40N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 1005455-STP40N65M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 56.5nC @ 10V Max Input Capacitance: 2355pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 99 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1005455-STP40N65M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 56.5nC @ 10V
Max Input Capacitance: 2355pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 99 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package

MOSFET N-channel 650 V, 0.087 Ohm typ., 32 A MDmesh M2 Power MOSFET in TO-220 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP40N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP40N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP40N65M2
MOSFET N-CH 650V 32A TO220

MOSFET N-CH 650V 32A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP40N65M2 497-15561-5-ND 1005455-STP40N65M2 STP40N65M2 STP40N65M2
Product Name N-Channel 650 V 0.087 Ohm 32 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40N65M2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data