STMicroelectronics, Inc. Single FETs, MOSFETs STP400N4F6

Description
N-Channel 40V 120A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13973-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13973-5-ND
Single FETs, MOSFETs 497-13973-5-ND
N-Channel 40V 120A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 40V 120A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
40V 120A TO-220 MOSFET Transistor
278-STP400N4F6
40V 120A TO-220 MOSFET Transistor 278-STP400N4F6
40V 120A N-CH MOSFET TO-220 1.7mR Product overview: STP400N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP400N4F6 can be used for catalog matching and distributor lookup.

40V 120A N-CH MOSFET TO-220 1.7mR Product overview: STP400N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP400N4F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP400N4F6 - 1103685-STP400N4F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP400N4F6
1103685-STP400N4F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP400N4F6 1103685-STP400N4F6
Manufacturer: STMicroelectronics Win Source Part Number: 1103685-STP400N4F6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 377nC @ 10V Max Input Capacitance: 20000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 1103685-STP400N4F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 377nC @ 10V
Max Input Capacitance: 20000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.7 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP400N4F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP400N4F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP400N4F6
MOSFET N-CH 40V 120A TO220

MOSFET N-CH 40V 120A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13973-5-ND 278-STP400N4F6 1103685-STP400N4F6 STP400N4F6
Product Name Single FETs, MOSFETs 40V 120A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP400N4F6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 20000 pF @ 25 V
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data