STMicroelectronics, Inc. 600V 2.4A MOSFET Transistor STP3NK60ZFP

Description
600V N-CH MOSFET, 2.4A, 3.6R RdsOn, TO-220FP Product overview: STP3NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3NK60ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-CH MOSFET, 2.4A, 3.6R RdsOn, TO-220FP Product overview: STP3NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3NK60ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 2.4A MOSFET Transistor
278-STP3NK60ZFP
600V 2.4A MOSFET Transistor 278-STP3NK60ZFP
600V N-CH MOSFET, 2.4A, 3.6R RdsOn, TO-220FP Product overview: STP3NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3NK60ZFP can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 2.4A, 3.6R RdsOn, TO-220FP Product overview: STP3NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3NK60ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-5978-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5978-5-ND
Single FETs, MOSFETs 497-5978-5-ND
N-Channel 600V 2.4A (Tc) 20W (Tc) Through Hole TO-220FP

N-Channel 600V 2.4A (Tc) 20W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3NK60ZFP - 038719-STP3NK60ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3NK60ZFP
038719-STP3NK60ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3NK60ZFP 038719-STP3NK60ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 038719-STP3NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Family Name: STP3NK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 11.8nC @ 10V Max Input Capacitance: 311pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.2A, 10V Alternative Parts (Cross-Reference): FQPF3N60-NL; RDX030N60; FQPF3N60; NDF03N60ZG; Introduction Date: October 22, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038719-STP3NK60ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Family Name: STP3NK60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 11.8nC @ 10V
Max Input Capacitance: 311pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.2A, 10V
Alternative Parts (Cross-Reference): FQPF3N60-NL; RDX030N60; FQPF3N60; NDF03N60ZG;
Introduction Date: October 22, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP3NK60ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP3NK60ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP3NK60ZFP
MOSFET N-CH 600V 2.4A TO220FP

MOSFET N-CH 600V 2.4A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 600V-3.3ohms Zener SuperMESH 2.4A

MOSFET N-Ch, 600V-3.3ohms Zener SuperMESH 2.4A

Buy Now Datasheet
Mosfet, N Ch, 600V, 2.4A, To-220Fp; Channel Type Stmicroelectronics - 26M3687 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 2.4A, To-220Fp; Channel Type Stmicroelectronics
26M3687
Mosfet, N Ch, 600V, 2.4A, To-220Fp; Channel Type Stmicroelectronics 26M3687
MOSFET, N CH, 600V, 2.4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 2.4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP3NK60ZFP 497-5978-5-ND 038719-STP3NK60ZFP STP3NK60ZFP STP3NK60ZFP 26M3687
Product Name 600V 2.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3NK60ZFP Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 600V, 2.4A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 20000 milliwatts 20000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220FP TO-3; TO-220
Unlock Full Specs
to access all available technical data