Manufacturer: STMicroelectronics
Win Source Part Number: 898327-STP3NK100Z
Series: SuperMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1000 V 2.5A (Tc) 90W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STP3N
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STP3NK100Z-ND, -497-7524-5, 497-7524-5
N-Channel 1000V 2.5A (Tc) 90W (Tc) Through Hole TO-220
MOSFET N-CH 1000V 2.5A TO220AB
MOSFET N-CH 1000V 2.5A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 898327-STP3NK100Z | 497-7524-5-ND | STP3NK100Z | STP3NK100Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3NK100Z | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube; Tube |