STMicroelectronics, Inc. N-Channel 800V 2.5A 2.8 Ohm MOSFET Transistor STP3N80K5

Description
800V N-Channel MOSFET, 2.5A, 2.8 Ohm, TO-220 Product overview: STP3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 2.5A, 2.8 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, 2.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V N-Channel MOSFET, 2.5A, 2.8 Ohm, TO-220 Product overview: STP3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 2.5A, 2.8 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, 2.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800V 2.5A 2.8 Ohm MOSFET Transistor
278-STP3N80K5
N-Channel 800V 2.5A 2.8 Ohm MOSFET Transistor 278-STP3N80K5
800V N-Channel MOSFET, 2.5A, 2.8 Ohm, TO-220 Product overview: STP3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 2.5A, 2.8 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, 2.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3N80K5 can be used for catalog matching and distributor lookup.

800V N-Channel MOSFET, 2.5A, 2.8 Ohm, TO-220 Product overview: STP3N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 2.5A, 2.8 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, 2.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N80K5 - 935561-STP3N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N80K5
935561-STP3N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N80K5 935561-STP3N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 935561-STP3N80K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 2.5A (Tc) 60W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: STP3N80 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14281-5, STP3N80K5-ND, 497-14281-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935561-STP3N80K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 2.5A (Tc) 60W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: STP3N80
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-14281-5, STP3N80K5-ND, 497-14281-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-14281-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14281-5-ND
Single FETs, MOSFETs 497-14281-5-ND
N-Channel 800V 2.5A (Tc) 60W (Tc) Through Hole TO-220

N-Channel 800V 2.5A (Tc) 60W (Tc) Through Hole TO-220

Buy Now Datasheet
MOSFETs - 8294436 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8294436
MOSFETs 8294436
MOSFET N-Ch 800V 2.5A SuperMESH 5 TO-220

MOSFET N-Ch 800V 2.5A SuperMESH 5 TO-220

Supplier's Site
MOSFETs - 8294436P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8294436P
MOSFETs 8294436P
MOSFET N-Ch 800V 2.5A SuperMESH 5 TO-220

MOSFET N-Ch 800V 2.5A SuperMESH 5 TO-220

Supplier's Site
MOSFETs - 1688631 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688631
MOSFETs 1688631
MOSFET N-Ch 800V 2.5A SuperMESH 5 TO-220

MOSFET N-Ch 800V 2.5A SuperMESH 5 TO-220

Supplier's Site
Single FETs, MOSFETs - STP3N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP3N80K5
Single FETs, MOSFETs STP3N80K5
MOSFET N-CH 800V 2.5A TO220

MOSFET N-CH 800V 2.5A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 800V 2.8Ohm typ 2.5A Zener-protected

MOSFET N-CH 800V 2.8Ohm typ 2.5A Zener-protected

Buy Now Datasheet
Mosfet, N-Ch, 800V, 2.5A, To-220Ab; Channel Type Stmicroelectronics - 45AC7716 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 2.5A, To-220Ab; Channel Type Stmicroelectronics
45AC7716
Mosfet, N-Ch, 800V, 2.5A, To-220Ab; Channel Type Stmicroelectronics 45AC7716
MOSFET, N-CH, 800V, 2.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 2.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP3N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP3N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP3N80K5
MOSFET N-CH 800V 2.5A TO220

MOSFET N-CH 800V 2.5A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP3N80K5 935561-STP3N80K5 497-14281-5-ND 8294436 8294436P STP3N80K5 STP3N80K5 45AC7716 STP3N80K5
Product Name N-Channel 800V 2.5A 2.8 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N80K5 Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 2.5A, To-220Ab; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF1405ZS-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers