STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3LN62K3 STP3LN62K3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898326-STP3LN62K3 Series: SuperMESH3™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 620 V 2.5A (Tc) 45W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STP3LN Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-11231-5, -497-11231-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898326-STP3LN62K3 Series: SuperMESH3™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 620 V 2.5A (Tc) 45W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STP3LN Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-11231-5, -497-11231-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3LN62K3 - 898326-STP3LN62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3LN62K3
898326-STP3LN62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3LN62K3 898326-STP3LN62K3
Manufacturer: STMicroelectronics Win Source Part Number: 898326-STP3LN62K3 Series: SuperMESH3™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 620 V 2.5A (Tc) 45W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STP3LN Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-11231-5, -497-11231-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898326-STP3LN62K3
Series: SuperMESH3™
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 620 V 2.5A (Tc) 45W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STP3LN
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-11231-5, -497-11231-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-11231-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11231-5-ND
Single FETs, MOSFETs 497-11231-5-ND
N-Channel 620V 2.5A (Tc) 45W (Tc) Through Hole TO-220

N-Channel 620V 2.5A (Tc) 45W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP3LN62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP3LN62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP3LN62K3
MOSFET N-CH 620V 2.5A TO220

MOSFET N-CH 620V 2.5A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 898326-STP3LN62K3 497-11231-5-ND STP3LN62K3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3LN62K3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120040K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers