STMicroelectronics, Inc. Single FETs, MOSFETs STP3HNK90Z

Description
N-Channel 800V 3A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 800V 3A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7523-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7523-5-ND
Single FETs, MOSFETs 497-7523-5-ND
N-Channel 800V 3A (Tc) 90W (Tc) Through Hole TO-220

N-Channel 800V 3A (Tc) 90W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 3A 900V 4.2ohm MOSFET Transistor
278-STP3HNK90Z
N-Channel 3A 900V 4.2ohm MOSFET Transistor 278-STP3HNK90Z
3A, 900V, 4.2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP3HNK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 900V, 4.2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 900V, 4.2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3HNK90Z can be used for catalog matching and distributor lookup.

3A, 900V, 4.2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP3HNK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 900V, 4.2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 900V, 4.2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3HNK90Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3HNK90Z - 053931-STP3HNK90Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3HNK90Z
053931-STP3HNK90Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3HNK90Z 053931-STP3HNK90Z
Manufacturer: STMicroelectronics Win Source Part Number: 053931-STP3HNK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053931-STP3HNK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.2 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP3HNK90Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP3HNK90Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP3HNK90Z
MOSFET N-CH 800V 3A TO220AB

MOSFET N-CH 800V 3A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-7523-5-ND 278-STP3HNK90Z 053931-STP3HNK90Z STP3HNK90Z
Product Name Single FETs, MOSFETs N-Channel 3A 900V 4.2ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3HNK90Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data