STMicroelectronics, Inc. Single FETs, MOSFETs STP36NF06

Description
N-Channel 60V 30A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 60V 30A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3186-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3186-5-ND
Single FETs, MOSFETs 497-3186-5-ND
N-Channel 60V 30A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 60V 30A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 30A TO-220 MOSFET Transistor
278-STP36NF06
N-Channel 60V 30A TO-220 MOSFET Transistor 278-STP36NF06
60V 30A N-CHANNEL Power MOSFET TO-220 40mR Product overview: STP36NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP36NF06 can be used for catalog matching and distributor lookup.

60V 30A N-CHANNEL Power MOSFET TO-220 40mR Product overview: STP36NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP36NF06 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36NF06 - 093148-STP36NF06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36NF06
093148-STP36NF06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36NF06 093148-STP36NF06
Manufacturer: STMicroelectronics Win Source Part Number: 093148-STP36NF06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 660pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 093148-STP36NF06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 660pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP36NF06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP36NF06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP36NF06
MOSFET N-CH 60V 30A TO220AB

MOSFET N-CH 60V 30A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3186-5-ND 278-STP36NF06 093148-STP36NF06 STP36NF06
Product Name Single FETs, MOSFETs N-Channel 60V 30A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36NF06 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data