STMicroelectronics, Inc. Single FETs, MOSFETs STP36N55M5

Description
N-Channel 550V 33A (Tc) 190W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 550V 33A (Tc) 190W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13275-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13275-5-ND
Single FETs, MOSFETs 497-13275-5-ND
N-Channel 550V 33A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 550V 33A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
550V 33A TO-220 MOSFET Transistor
278-STP36N55M5
550V 33A TO-220 MOSFET Transistor 278-STP36N55M5
550V 33A N-CH MOSFET TO-220 80mR RdsOn Product overview: STP36N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP36N55M5 can be used for catalog matching and distributor lookup.

550V 33A N-CH MOSFET TO-220 80mR RdsOn Product overview: STP36N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP36N55M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36N55M5 - 844216-STP36N55M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36N55M5
844216-STP36N55M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36N55M5 844216-STP36N55M5
Manufacturer: STMicroelectronics Win Source Part Number: 844216-STP36N55M5 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 550 V 33A (Tc) 190W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STP36N Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13275-5, -1138-STP36N55M5

Manufacturer: STMicroelectronics
Win Source Part Number: 844216-STP36N55M5
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 550 V 33A (Tc) 190W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STP36N
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13275-5, -1138-STP36N55M5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP36N55M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP36N55M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP36N55M5
MOSFET N-CH 550V 33A TO220

MOSFET N-CH 550V 33A TO220

Supplier's Site
Mosfet, N-Ch, 550V, 33A, To-220; Channel Type Stmicroelectronics - 45AC7719 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 550V, 33A, To-220; Channel Type Stmicroelectronics
45AC7719
Mosfet, N-Ch, 550V, 33A, To-220; Channel Type Stmicroelectronics 45AC7719
MOSFET, N-CH, 550V, 33A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:550V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 550V, 33A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:550V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 550V 0.006 Ohm 33A MDmesh M5 FET

MOSFET N-Ch 550V 0.006 Ohm 33A MDmesh M5 FET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13275-5-ND 278-STP36N55M5 844216-STP36N55M5 STP36N55M5 45AC7719 STP36N55M5
Product Name Single FETs, MOSFETs 550V 33A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36N55M5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 550V, 33A, To-220; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220
PD 190000 milliwatts
Unlock Full Specs
to access all available technical data