Win Source Part Number: 1278165-STP360N4F6
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 1.8mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 340 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 17930 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -1138-STP360N4F6,497
Base Product Number: STP360
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 40V 120A (Tc) 300W (Tc) Through Hole TO-220
MOSFET N-CH 40V 120A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1278165-STP360N4F6 | 497-13972-5-ND | STP360N4F6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |