STMicroelectronics, Inc. MOSFETs STP34NM60N

Description
MOSFET N-Channel 600V 29A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 29A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7610106P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610106P
MOSFETs 7610106P
MOSFET N-Channel 600V 29A TO220

MOSFET N-Channel 600V 29A TO220

Supplier's Site
MOSFETs - 7610106 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610106
MOSFETs 7610106
MOSFET N-Channel 600V 29A TO220

MOSFET N-Channel 600V 29A TO220

Supplier's Site
MOSFETs - 1687506 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687506
MOSFETs 1687506
MOSFET N-Channel 600V 29A TO220

MOSFET N-Channel 600V 29A TO220

Supplier's Site
Singapore, Singapore
600V 29A TO-220 MOSFET Transistor
278-STP34NM60N
600V 29A TO-220 MOSFET Transistor 278-STP34NM60N
600V N-CH MOSFET, 29A, 92mR Rds On, TO-220 Product overview: STP34NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP34NM60N can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 29A, 92mR Rds On, TO-220 Product overview: STP34NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP34NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10884-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10884-5-ND
Single FETs, MOSFETs 497-10884-5-ND
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-220

N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP34NM60N - 1005169-STP34NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP34NM60N
1005169-STP34NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP34NM60N 1005169-STP34NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 1005169-STP34NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 2722pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 105 mOhm @ 14.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1005169-STP34NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2722pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 105 mOhm @ 14.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Buy Now Datasheet
Mosfet Transistor, N Channel, 29 A, 600 V, 0.092 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3477 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 29 A, 600 V, 0.092 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3477
Mosfet Transistor, N Channel, 29 A, 600 V, 0.092 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3477
MOSFET Transistor, N Channel, 29 A, 600 V, 0.092 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 29 A, 600 V, 0.092 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.092 Ohm MDmesh II 29A Switch

MOSFET N-Ch 600V 0.092 Ohm MDmesh II 29A Switch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP34NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP34NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP34NM60N
MOSFET N-CH 600V 29A TO220-3

MOSFET N-CH 600V 29A TO220-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7610106P 7610106 278-STP34NM60N 497-10884-5-ND 1005169-STP34NM60N 94T3477 STP34NM60N STP34NM60N
Product Name MOSFETs MOSFETs 600V 29A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP34NM60N Mosfet Transistor, N Channel, 29 A, 600 V, 0.092 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220 TO-220; To-220 TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data