Win Source Part Number: 1135909-STP33N60M6
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ M6
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 125mOhm @ 12.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 33.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1515 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18250
Base Product Number: STP33
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 25A (Tc) 190W (Tc) Through Hole TO-220
N-channel 600 V, 105 mOhm typ., 25 A MDmesh M6 Power MOSFET in a TO-220 package Product overview: STP33N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 105 mOhm, 25 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 105 mOhm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP33N60M6 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 600V, 25A, 150DEG C, 190W; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 25A TO220
MOSFET N-channel 600 V, 105 mOhm typ., 26 A MDmesh M6 Power MOSFET in a TO-220 package
MOSFET N-CH 600V 25A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1135909-STP33N60M6 | 497-18250-ND | 278-STP33N60M6 | 94AC2366 | STP33N60M6 | STP33N60M6 | STP33N60M6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 600 V 105 mOhm 25 A MOSFET Transistor | Mosfet, N-Ch, 600V, 25A, 150Deg C, 190W; Transistor Polarity Stmicroelectronics | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 190000 milliwatts | 190000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| IDSS | 25000 milliamps | 25000 milliamps |