N-Channel 500V 22A (Tc) 190W (Tc) Through Hole TO-220
N-CH MOSFET 500V 22A TO-220AB Power Transistor Product overview: STP32NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP32NM50N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898324-STP32NM50N
Series: MDmesh™ II
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 500 V 22A (Tc) 190W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: STP32
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N CH 500V 22A TO-220
MOSFET N-Ch 500V 0.1 Ohm 22A MDmesh II FET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-13274-5-ND | 278-STP32NM50N | 898324-STP32NM50N | STP32NM50N | STP32NM50N |
| Product Name | Single FETs, MOSFETs | 500V 22A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP32NM50N | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 500 volts |