STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP32N65M5 STP32N65M5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 042940-STP32N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3320pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 119 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IPP60R099C6; AOT42S60; TSM60NB099CZ C0G; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 042940-STP32N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3320pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 119 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IPP60R099C6; AOT42S60; TSM60NB099CZ C0G; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP32N65M5 - 042940-STP32N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP32N65M5
042940-STP32N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP32N65M5 042940-STP32N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 042940-STP32N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3320pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 119 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IPP60R099C6; AOT42S60; TSM60NB099CZ C0G; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 042940-STP32N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 3320pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 119 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): IPP60R099C6; AOT42S60; TSM60NB099CZ C0G;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 650V 24A TO-220 MOSFET Transistor
278-STP32N65M5
N-Channel 650V 24A TO-220 MOSFET Transistor 278-STP32N65M5
650V 24A 119mR N-CHANNEL Power MOSFET TO-220 Product overview: STP32N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 24A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP32N65M5 can be used for catalog matching and distributor lookup.

650V 24A 119mR N-CHANNEL Power MOSFET TO-220 Product overview: STP32N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 24A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP32N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10079-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10079-5-ND
Single FETs, MOSFETs 497-10079-5-ND
N-Channel 650V 24A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 650V 24A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP32N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP32N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP32N65M5
MOSFET N-CH 650V 24A TO220AB

MOSFET N-CH 650V 24A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 042940-STP32N65M5 278-STP32N65M5 497-10079-5-ND STP32N65M5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP32N65M5 N-Channel 650V 24A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 650 volts
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details