STMicroelectronics, Inc. Single FETs, MOSFETs STP31N65M5

Description
N-Channel 650V 22A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 22A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STP31N65M5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP31N65M5-ND
Single FETs, MOSFETs 497-STP31N65M5-ND
N-Channel 650V 22A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 650V 22A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
650V 22A TO-220 MOSFET Transistor
278-STP31N65M5
650V 22A TO-220 MOSFET Transistor 278-STP31N65M5
650V 22A N-CH MOSFET TO-220 148mR Rds(on) Product overview: STP31N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP31N65M5 can be used for catalog matching and distributor lookup.

650V 22A N-CH MOSFET TO-220 148mR Rds(on) Product overview: STP31N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP31N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP31N65M5 - 053929-STP31N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP31N65M5
053929-STP31N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP31N65M5 053929-STP31N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 053929-STP31N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 816pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 148 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): FCP104N60F; STP30N65M5; STP33N60M2; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053929-STP31N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 816pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 148 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): FCP104N60F; STP30N65M5; STP33N60M2;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 650V, 22A, 150Deg C, 150W Rohs Compliant Stmicroelectronics - 69AH2851 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 22A, 150Deg C, 150W Rohs Compliant Stmicroelectronics
69AH2851
Mosfet, N-Ch, 650V, 22A, 150Deg C, 150W Rohs Compliant Stmicroelectronics 69AH2851
MOSFET, N-CH, 650V, 22A, 150DEG C, 150W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 22A, 150DEG C, 150W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.124 Ohm 22 A MDmesh V

MOSFET N-Ch 650V 0.124 Ohm 22 A MDmesh V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP31N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP31N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP31N65M5
MOSFET N-CH 650V 22A TO220

MOSFET N-CH 650V 22A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-STP31N65M5-ND 278-STP31N65M5 053929-STP31N65M5 69AH2851 STP31N65M5 STP31N65M5
Product Name Single FETs, MOSFETs 650V 22A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP31N65M5 Mosfet, N-Ch, 650V, 22A, 150Deg C, 150W Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-3 TO-220; TO-220-3
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data