STMicroelectronics, Inc. FETs - Single - STP30N10F7 STP30N10F7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 804645-STP30N10F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 50W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 24mOhm at 16A, 10V Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1270pF at 50V Current - Continuous Drain (Id) at 25°C: 32A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STP30N Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 804645-STP30N10F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 50W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 24mOhm at 16A, 10V Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1270pF at 50V Current - Continuous Drain (Id) at 25°C: 32A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STP30N Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STP30N10F7 - 804645-STP30N10F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP30N10F7
804645-STP30N10F7
FETs - Single - STP30N10F7 804645-STP30N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 804645-STP30N10F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 50W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 24mOhm at 16A, 10V Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1270pF at 50V Current - Continuous Drain (Id) at 25°C: 32A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STP30N Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 804645-STP30N10F7
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 50W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 24mOhm at 16A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1270pF at 50V
Current - Continuous Drain (Id) at 25°C: 32A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 250μA
Part Number Series: STP30N
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
N-Channel 100 V 0.02 Ohm 32 A MOSFET Transistor
278-STP30N10F7
N-Channel 100 V 0.02 Ohm 32 A MOSFET Transistor 278-STP30N10F7
N-channel 100 V, 0.02 Ohm typ., 32 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP30N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.02 Ohm, 32 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.02 Ohm, 32 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP30N10F7 can be used for catalog matching and distributor lookup.

N-channel 100 V, 0.02 Ohm typ., 32 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP30N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.02 Ohm, 32 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.02 Ohm, 32 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP30N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP30N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP30N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP30N10F7
MOSFET N-CH 100V 32A TO220AB

MOSFET N-CH 100V 32A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 100 V, 0.02 Ohm typ., 32 A STripFET F7 Power MOSFET in a TO-220 package

MOSFET N-channel 100 V, 0.02 Ohm typ., 32 A STripFET F7 Power MOSFET in a TO-220 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 804645-STP30N10F7 278-STP30N10F7 STP30N10F7 STP30N10F7
Product Name FETs - Single - STP30N10F7 N-Channel 100 V 0.02 Ohm 32 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
60V 75A MOSFET Transistor - 278-AUIRF1010EZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details