STMicroelectronics, Inc. Single FETs, MOSFETs STP300NH02L

Description
N-Channel 24V 120A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 24V 120A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7519-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7519-5-ND
Single FETs, MOSFETs 497-7519-5-ND
N-Channel 24V 120A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 24V 120A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP300NH02L - 054264-STP300NH02L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP300NH02L
054264-STP300NH02L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP300NH02L 054264-STP300NH02L
Manufacturer: STMicroelectronics Win Source Part Number: 054264-STP300NH02L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 109.4nC @ 10V Max Input Capacitance: 7055pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054264-STP300NH02L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 109.4nC @ 10V
Max Input Capacitance: 7055pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 120A 24V 0.0022ohm MOSFET Transistor
278-STP300NH02L
N-Channel 120A 24V 0.0022ohm MOSFET Transistor 278-STP300NH02L
120A, 24V, 0.0022ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP300NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 24V, 0.0022ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 24V, 0.0022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP300NH02L can be used for catalog matching and distributor lookup.

120A, 24V, 0.0022ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP300NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 24V, 0.0022ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 24V, 0.0022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP300NH02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP300NH02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP300NH02L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP300NH02L
MOSFET N-CH 24V 120A TO220AB

MOSFET N-CH 24V 120A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-7519-5-ND 054264-STP300NH02L 278-STP300NH02L STP300NH02L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP300NH02L N-Channel 120A 24V 0.0022ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 24 volts
Unlock Full Specs
to access all available technical data