STMicroelectronics, Inc. FETs - Single - STP2N95K5 STP2N95K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261708-STP2N95K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 950V Id - Continuous Drain Current: 2A Rds On (Maximum) at Id, Vgs: 5Ohm at 1A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Gate Source Voltage (Maximum): 30V Input Capacitance (Ciss) (Maximum) at Vds: 105pF at 100V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261708-STP2N95K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 950V Id - Continuous Drain Current: 2A Rds On (Maximum) at Id, Vgs: 5Ohm at 1A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Gate Source Voltage (Maximum): 30V Input Capacitance (Ciss) (Maximum) at Vds: 105pF at 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STP2N95K5 - 1261708-STP2N95K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP2N95K5
1261708-STP2N95K5
FETs - Single - STP2N95K5 1261708-STP2N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1261708-STP2N95K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 950V Id - Continuous Drain Current: 2A Rds On (Maximum) at Id, Vgs: 5Ohm at 1A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Gate Source Voltage (Maximum): 30V Input Capacitance (Ciss) (Maximum) at Vds: 105pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261708-STP2N95K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 45W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 950V
Id - Continuous Drain Current: 2A
Rds On (Maximum) at Id, Vgs: 5Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V
Gate Source Voltage (Maximum): 30V
Input Capacitance (Ciss) (Maximum) at Vds: 105pF at 100V

Buy Now
Singapore, Singapore
950V 2A TO-220 MOSFET Transistor
278-STP2N95K5
950V 2A TO-220 MOSFET Transistor 278-STP2N95K5
950V N-CH MOSFET, 2A, 4.2R Rds(on), TO-220 Product overview: STP2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N95K5 can be used for catalog matching and distributor lookup.

950V N-CH MOSFET, 2A, 4.2R Rds(on), TO-220 Product overview: STP2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14280-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14280-5-ND
Single FETs, MOSFETs 497-14280-5-ND
N-Channel 950V 2A (Tc) 45W (Tc) Through Hole TO-220

N-Channel 950V 2A (Tc) 45W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP2N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP2N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP2N95K5
MOSFET N-CH 950V 2A TO220

MOSFET N-CH 950V 2A TO220

Supplier's Site
Mosfet, N-Ch, 950V, 2A, 150Deg C, 45W Rohs Compliant Stmicroelectronics - 69AH2848 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 2A, 150Deg C, 45W Rohs Compliant Stmicroelectronics
69AH2848
Mosfet, N-Ch, 950V, 2A, 150Deg C, 45W Rohs Compliant Stmicroelectronics 69AH2848
MOSFET, N-CH, 950V, 2A, 150DEG C, 45W ROHS COMPLIANT: YES

MOSFET, N-CH, 950V, 2A, 150DEG C, 45W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 950V 4.2Ohm typ 2A Zener-protected

MOSFET N-CH 950V 4.2Ohm typ 2A Zener-protected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1261708-STP2N95K5 278-STP2N95K5 497-14280-5-ND STP2N95K5 69AH2848 STP2N95K5
Product Name FETs - Single - STP2N95K5 950V 2A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 950V, 2A, 150Deg C, 45W Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 950 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data