STMicroelectronics, Inc. Single FETs, MOSFETs STP2N80K5

Description
N-Channel 800V 2A (Tc) 45W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 800V 2A (Tc) 45W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14279-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14279-5-ND
Single FETs, MOSFETs 497-14279-5-ND
N-Channel 800V 2A (Tc) 45W (Tc) Through Hole TO-220

N-Channel 800V 2A (Tc) 45W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
800V 2A TO-220 MOSFET Transistor
278-STP2N80K5
800V 2A TO-220 MOSFET Transistor 278-STP2N80K5
800V N-CH MOSFET TO-220 2A 3.5R RdsOn Product overview: STP2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N80K5 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET TO-220 2A 3.5R RdsOn Product overview: STP2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N80K5 - 137800-STP2N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N80K5
137800-STP2N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N80K5 137800-STP2N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 137800-STP2N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 3nC @ 10V Max Input Capacitance: 95pF @ 100V Maximum Gate-Source Voltage: 30V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 137800-STP2N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 3nC @ 10V
Max Input Capacitance: 95pF @ 100V
Maximum Gate-Source Voltage: 30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 800V 3.5Ohm typ 2A Zener-protected

MOSFET N-CH 800V 3.5Ohm typ 2A Zener-protected

Buy Now Datasheet
Mosfet, N-Ch, 800V, 2A, To-220Ab; Channel Type Stmicroelectronics - 45AC7705 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 2A, To-220Ab; Channel Type Stmicroelectronics
45AC7705
Mosfet, N-Ch, 800V, 2A, To-220Ab; Channel Type Stmicroelectronics 45AC7705
MOSFET, N-CH, 800V, 2A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 2A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP2N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP2N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP2N80K5
MOSFET N-CH 800V 2A TO220

MOSFET N-CH 800V 2A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-14279-5-ND 278-STP2N80K5 137800-STP2N80K5 STP2N80K5 45AC7705 STP2N80K5
Product Name Single FETs, MOSFETs 800V 2A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N80K5 MOSFET Mosfet, N-Ch, 800V, 2A, To-220Ab; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-3; TO-220 TO-220; TO-220-3
PD 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AIMW120R080M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers