Manufacturer: STMicroelectronics
Win Source Part Number: 054263-STP2N80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 3nC @ 10V
Max Input Capacitance: 95pF @ 100V
Maximum Gate-Source Voltage: 30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
2.4A, 800V, 7ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP2N80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4A, 800V, 7ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4A, 800V, 7ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP2N80 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 054263-STP2N80 | 285-STP2N80 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N80 | N-Channel 2.4A 800V 7ohm MOSFET Transistor |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 800 volts | |
| PD | 45000 milliwatts |