STMicroelectronics, Inc. N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor STP2N105K5

Description
N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in TO-220 package Product overview: STP2N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 6 Ohm, 1.5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 6 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N105K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in TO-220 package Product overview: STP2N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 6 Ohm, 1.5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 6 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N105K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor
278-STP2N105K5
N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor 278-STP2N105K5
N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in TO-220 package Product overview: STP2N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 6 Ohm, 1.5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 6 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N105K5 can be used for catalog matching and distributor lookup.

N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in TO-220 package Product overview: STP2N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 6 Ohm, 1.5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 6 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N105K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N105K5 - 742119-STP2N105K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N105K5
742119-STP2N105K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N105K5 742119-STP2N105K5
Manufacturer: STMicroelectronics Win Source Part Number: 742119-STP2N105K5 Manufacturer Homepage: www.st.com Reference case: TO-220 Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 742119-STP2N105K5
Manufacturer Homepage: www.st.com
Reference case: TO-220
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - 497-15277-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15277-5-ND
Single FETs, MOSFETs 497-15277-5-ND
N-Channel 1050V 1.5A (Tc) 60W (Tc) Through Hole TO-220

N-Channel 1050V 1.5A (Tc) 60W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in TO-220 package

MOSFET N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in TO-220 package

Buy Now Datasheet
Single FETs, MOSFETs - STP2N105K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP2N105K5
Single FETs, MOSFETs STP2N105K5
MOSFET N-CH 1050V 1.5A TO220

MOSFET N-CH 1050V 1.5A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP2N105K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP2N105K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP2N105K5
MOSFET N-CH 1050V 1.5A TO220

MOSFET N-CH 1050V 1.5A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP2N105K5 742119-STP2N105K5 497-15277-5-ND STP2N105K5 STP2N105K5 STP2N105K5
Product Name N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N105K5 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 1050 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
Discrete Semiconductor Products - Transistors - IGBTs - 6PS03012E33G34160NOSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
Output Power 2100 watts
View Details