600V N-CH MOSFET, 23A, 150mR, TO-220 Product overview: STP28NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP28NM60ND can be used for catalog matching and distributor lookup.
N-Channel 600V 23A (Tc) 190W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 113545-STP28NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 62.5nC @ 10V
Max Input Capacitance: 2090pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 150 mOhm @ 11.5A, 10V
Alternative Parts (Cross-Reference): IPP60R165CP; STP34NM60ND; STP20NM60FD;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MOSFET N-CH 600V 23A TO220
MOSFET N-channel 600 V 0 120 Ohm typ 24 A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP28NM60ND | 497-14196-5-ND | 113545-STP28NM60ND | STP28NM60ND | STP28NM60ND |
| Product Name | 600V 23A TO-220 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP28NM60ND | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 190000 milliwatts | 190000 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) |