Manufacturer: STMicroelectronics
Win Source Part Number: 038620-STP28NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1735pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 158 mOhm @ 10.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
500V 21A N-CH MOSFET TO-220 Product overview: STP28NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP28NM50N can be used for catalog matching and distributor lookup.
N-Channel 500V 21A (Tc) 150W (Tc) Through Hole TO-220
MOSFET N-CH 500V 21A TO220AB
MOSFET N-Ch 500V 0.135 21A MDmesh II
500V 21A 150W 158mΩ@10V,10.5A 4V@250uA N Channel TO-220 MOSFETs ROHS
MOSFET Transistor, N Channel, 21 A, 500 V, 0.135 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 500V 21A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 038620-STP28NM50N | 278-STP28NM50N | 7610092P | 1687503 | 497-10712-5-ND | STP28NM50N | STP28NM50N | STP28NM50N | 94T3472 | STP28NM50N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP28NM50N | 500V 21A TO-220 MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet Transistor, N Channel, 21 A, 500 V, 0.135 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | 500 volts | 500 volts | |||||||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | ||||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220 | TO-220; To-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-3 | TO-220; TO-220-3 |