Manufacturer: STMicroelectronics
Win Source Part Number: 749611-STP28N65M2
Manufacturer Homepage: www.st.com
Reference case: TO-220
Reference Date Code: 07+
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP28N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.15 Ohm, 20 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.15 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP28N65M2 can be used for catalog matching and distributor lookup.
N-Channel 650V 20A (Tc) 170W (Tc) Through Hole TO-220
MOSFET N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in TO-220 package
MOSFET N-CH 650V 20A TO220
MOSFET N-CH 650V 20A TO220
MOSFET, N-CH, 650V, 20A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 749611-STP28N65M2 | 278-STP28N65M2 | 497-STP28N65M2-ND | STP28N65M2 | STP28N65M2 | STP28N65M2 | 45AC7715 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP28N65M2 | N-Channel 650 V 0.15 Ohm 20 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 20A, To-220Ab; Channel Type Stmicroelectronics |
| Package Type | SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | ||
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| Packing Method | Tube; Tube | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |