STMicroelectronics, Inc. 600V 24A TO-220 MOSFET Transistor STP28N60M2

Description
600V 24A N-CH MOSFET TO-220 Product overview: STP28N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP28N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 24A N-CH MOSFET TO-220 Product overview: STP28N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP28N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 24A TO-220 MOSFET Transistor
278-STP28N60M2
600V 24A TO-220 MOSFET Transistor 278-STP28N60M2
600V 24A N-CH MOSFET TO-220 Product overview: STP28N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP28N60M2 can be used for catalog matching and distributor lookup.

600V 24A N-CH MOSFET TO-220 Product overview: STP28N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP28N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8291459 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8291459
MOSFETs 8291459
MOSFET N-Ch 600V 22A MDmeshIIPlus TO-220

MOSFET N-Ch 600V 22A MDmeshIIPlus TO-220

Supplier's Site
MOSFETs - 8291459P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8291459P
MOSFETs 8291459P
MOSFET N-Ch 600V 22A MDmeshIIPlus TO-220

MOSFET N-Ch 600V 22A MDmeshIIPlus TO-220

Supplier's Site
MOSFETs - 1688067 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688067
MOSFETs 1688067
MOSFET N-Ch 600V 22A MDmeshIIPlus TO-220

MOSFET N-Ch 600V 22A MDmeshIIPlus TO-220

Supplier's Site
Single FETs, MOSFETs - 497-14220-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14220-5-ND
Single FETs, MOSFETs 497-14220-5-ND
N-Channel 600V 24A (Tc) 170W (Tc) Through Hole TO-220

N-Channel 600V 24A (Tc) 170W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP28N60M2 - 1261705-STP28N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP28N60M2
1261705-STP28N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP28N60M2 1261705-STP28N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1261705-STP28N60M2 Series: MDmesh II Plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Family Name: STP28N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1370pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 170W (Tc) Rds On (Maximum) @ Id, Vgs: 150 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): TK17E65W,S1X(S; TK17E65W,S1X(S; IPP60R190E6XKSA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261705-STP28N60M2
Series: MDmesh II Plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Family Name: STP28N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 37nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1370pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 170W (Tc)
Rds On (Maximum) @ Id, Vgs: 150 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): TK17E65W,S1X(S; TK17E65W,S1X(S; IPP60R190E6XKSA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP28N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP28N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP28N60M2
MOSFET N-CH 600V 24A TO220

MOSFET N-CH 600V 24A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.135Ohm typ. 22A MDmesh M2

MOSFET N-CH 600V 0.135Ohm typ. 22A MDmesh M2

Buy Now Datasheet
Mosfet, N-Ch, 600V, 22A, To-220Ab; Channel Type Stmicroelectronics - 45AC7714 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 22A, To-220Ab; Channel Type Stmicroelectronics
45AC7714
Mosfet, N-Ch, 600V, 22A, To-220Ab; Channel Type Stmicroelectronics 45AC7714
MOSFET, N-CH, 600V, 22A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 22A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP28N60M2 8291459 8291459P 497-14220-5-ND 1261705-STP28N60M2 STP28N60M2 STP28N60M2 45AC7714
Product Name 600V 24A TO-220 MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP28N60M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 22A, To-220Ab; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
PD 190000 milliwatts
TJ -55 C (-67 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data