N-Channel 600V 21A (Tc) 170W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 935554-STP28N60DM2
Series: MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 21A (Tc) 170W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP28
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-channel 600 V, 0.13 Ohm typ., 21 A MDmesh DM2 Power MOSFET in TO-220 package Product overview: STP28N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.13 Ohm, 21 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.13 Ohm, 21 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP28N60DM2 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 21A TO220
MOSFET N-channel 600 V, 0.13 Ohm typ., 21 A MDmesh DM2 Power MOSFET in TO-220 package
MOSFET, N-CH, 600V, 21A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 600V 21A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-16348-5-ND | 935554-STP28N60DM2 | 278-STP28N60DM2 | STP28N60DM2 | STP28N60DM2 | 79Y9467 | STP28N60DM2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP28N60DM2 | N-Channel 600 V 0.13 Ohm 21 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 600V, 21A, To-220; Transistor Polarity Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Packing Method | Tube; Tube | ||||||
| IDSS | 21000 milliamps | 21000 milliamps |