STMicroelectronics 80V 180A MOSFET Transistor STP270N8F7W

Description
MOSFET N CH 80V 180A TO-220AB Product overview: STP270N8F7W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP270N8F7W can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N CH 80V 180A TO-220AB Product overview: STP270N8F7W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP270N8F7W can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80V 180A MOSFET Transistor - 278-STP270N8F7W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 180A MOSFET Transistor
278-STP270N8F7W
80V 180A MOSFET Transistor 278-STP270N8F7W
MOSFET N CH 80V 180A TO-220AB Product overview: STP270N8F7W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP270N8F7W can be used for catalog matching and distributor lookup.

MOSFET N CH 80V 180A TO-220AB Product overview: STP270N8F7W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP270N8F7W can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP270N8F7W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP270N8F7W
MOSFET N CH 80V 180A TO-220AB

MOSFET N CH 80V 180A TO-220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP270N8F7W STP270N8F7W
Product Name 80V 180A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 315000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers