N-Ch MOSFET 80V 180A 2.1mR TO-220 Power Transistor Product overview: STP270N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP270N8F7 can be used for catalog matching and distributor lookup.
N-Channel 80V 180A (Tc) 315W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1103672-STP270N8F7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 315W (Tc)
Family Name: STP270N8F7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 193nC @ 10V
Max Input Capacitance: 13600pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 90A, 10V
Alternative Parts (Cross-Reference): IPP04CNE8NGXK; BUK654R0-75C,127; BUK754R3-75C,127;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 80 V 2.1 mOhm 180 A STripFET VI DG
MOSFET N CH 80V 180A TO220
MOSFET N CH 80V 180A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STP270N8F7 | 497-13654-5-ND | 1103672-STP270N8F7 | STP270N8F7 | STP270N8F7 | STP270N8F7 |
| Product Name | 80V 180A TO-220 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP270N8F7 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 315000 milliwatts | 315000 milliwatts | 315000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 |