STMicroelectronics, Inc. Single FETs, MOSFETs STP270N04

Description
N-Channel 40V 120A (Tc) 330W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 330W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5270-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5270-5-ND
Single FETs, MOSFETs 497-5270-5-ND
N-Channel 40V 120A (Tc) 330W (Tc) Through Hole TO-220

N-Channel 40V 120A (Tc) 330W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
40V 120A MOSFET Transistor
278-STP270N04
40V 120A MOSFET Transistor 278-STP270N04
40V 120A N-CH MOSFET TO-220AB 2.9mR Power Transistor Product overview: STP270N04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP270N04 can be used for catalog matching and distributor lookup.

40V 120A N-CH MOSFET TO-220AB 2.9mR Power Transistor Product overview: STP270N04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP270N04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP270N04 - 1103671-STP270N04 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP270N04
1103671-STP270N04
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP270N04 1103671-STP270N04
Manufacturer: STMicroelectronics Win Source Part Number: 1103671-STP270N04 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 7400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103671-STP270N04
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 7400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP270N04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP270N04
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP270N04
MOSFET N-CH 40V 120A TO220AB

MOSFET N-CH 40V 120A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5270-5-ND 278-STP270N04 1103671-STP270N04 STP270N04
Product Name Single FETs, MOSFETs 40V 120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP270N04 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 330000 milliwatts 330000 milliwatts
Unlock Full Specs
to access all available technical data