STMicroelectronics, Inc. 600V 21A TO-220 MOSFET Transistor STP26NM60ND

Description
600V 21A N-CH MOSFET TO-220 145mR FDmesh II Product overview: STP26NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP26NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 21A N-CH MOSFET TO-220 145mR FDmesh II Product overview: STP26NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP26NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 21A TO-220 MOSFET Transistor
278-STP26NM60ND
600V 21A TO-220 MOSFET Transistor 278-STP26NM60ND
600V 21A N-CH MOSFET TO-220 145mR FDmesh II Product overview: STP26NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP26NM60ND can be used for catalog matching and distributor lookup.

600V 21A N-CH MOSFET TO-220 145mR FDmesh II Product overview: STP26NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP26NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STP26NM60ND - 811030-STP26NM60ND - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP26NM60ND
811030-STP26NM60ND
FETs - Single - STP26NM60ND 811030-STP26NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 811030-STP26NM60ND Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 190W (Tc) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Rds On (Maximum) at Id, Vgs: 175mOhm at 10.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 54.6nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1817pF at 100V Current - Continuous Drain (Id) at 25°C: 21A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STP26N Maximum Vgs: ±25V

Manufacturer: STMicroelectronics
Win Source Part Number: 811030-STP26NM60ND
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 190W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Rds On (Maximum) at Id, Vgs: 175mOhm at 10.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 54.6nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1817pF at 100V
Current - Continuous Drain (Id) at 25°C: 21A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Part Number Series: STP26N
Maximum Vgs: ±25V

Buy Now
Single FETs, MOSFETs - 497-14219-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14219-5-ND
Single FETs, MOSFETs 497-14219-5-ND
N-Channel 600V 21A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 600V 21A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP26NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP26NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP26NM60ND
MOSFET N-CH 600V 21A TO220

MOSFET N-CH 600V 21A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STP26NM60ND 811030-STP26NM60ND 497-14219-5-ND STP26NM60ND
Product Name 600V 21A TO-220 MOSFET Transistor FETs - Single - STP26NM60ND Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data