N-Channel 600V 20A (Tc) 169W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 898320-STP26N60M2
Series: MDmesh™ M2
Features: N-Channel 600 V 20A (Tc) 169W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: STP26
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-220 package Product overview: STP26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP26N60M2 can be used for catalog matching and distributor lookup.
MOSFET N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-220 package
MOSFET N-CHANNEL 600V 20A TO220
MOSFET N-CHANNEL 600V 20A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STP26N60M2-ND | 898320-STP26N60M2 | 278-STP26N60M2 | STP26N60M2 | STP26N60M2 | STP26N60M2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP26N60M2 | N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 600 volts |