STMicroelectronics, Inc. MOSFETs STP26N60DM6

Description
STP26N60DM6, MOSFETs
Request a Quote Datasheet
Description
STP26N60DM6, MOSFETs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1924661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1924661
MOSFETs 1924661
STP26N60DM6, MOSFETs

STP26N60DM6, MOSFETs

Supplier's Site
MOSFETs - 1924925P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1924925P
MOSFETs 1924925P
STP26N60DM6, MOSFETs

STP26N60DM6, MOSFETs

Supplier's Site
MOSFETs - 1924925 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1924925
MOSFETs 1924925
STP26N60DM6, MOSFETs

STP26N60DM6, MOSFETs

Supplier's Site
Singapore, Singapore
N-Channel 600 V 165 mOhm 18 A MOSFET Transistor
278-STP26N60DM6
N-Channel 600 V 165 mOhm 18 A MOSFET Transistor 278-STP26N60DM6
N-channel 600 V, 165 mOhm typ., 18 A MDmesh DM6 Power MOSFET in a TO-220 package Product overview: STP26N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 165 mOhm, 18 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 165 mOhm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP26N60DM6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 165 mOhm typ., 18 A MDmesh DM6 Power MOSFET in a TO-220 package Product overview: STP26N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 165 mOhm, 18 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 165 mOhm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP26N60DM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP26N60DM6 - 935553-STP26N60DM6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP26N60DM6
935553-STP26N60DM6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP26N60DM6 935553-STP26N60DM6
Manufacturer: STMicroelectronics Win Source Part Number: 935553-STP26N60DM6 Series: MDmesh™ DM6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 18A (Tc) 130W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP26 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935553-STP26N60DM6
Series: MDmesh™ DM6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 18A (Tc) 130W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP26
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 497-18499-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18499-ND
Single FETs, MOSFETs 497-18499-ND
N-Channel 600V 18A (Tc) 130W (Tc) Through Hole TO-220

N-Channel 600V 18A (Tc) 130W (Tc) Through Hole TO-220

Buy Now Datasheet
Single FETs, MOSFETs - STP26N60DM6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP26N60DM6
Single FETs, MOSFETs STP26N60DM6
MOSFET N-CH 600V 18A TO220

MOSFET N-CH 600V 18A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 18A, To-220; Transistor Polarity Stmicroelectronics - 03AH3153 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-220; Transistor Polarity Stmicroelectronics
03AH3153
Mosfet, N-Ch, 600V, 18A, To-220; Transistor Polarity Stmicroelectronics 03AH3153
MOSFET, N-CH, 600V, 18A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.195ohm; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.195ohm; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP26N60DM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP26N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP26N60DM6
MOSFET N-CH 600V 18A TO220

MOSFET N-CH 600V 18A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM6 Power MOSFET in TO-220 package

MOSFET N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM6 Power MOSFET in TO-220 package

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1924661 1924925P 278-STP26N60DM6 935553-STP26N60DM6 497-18499-ND STP26N60DM6 03AH3153 STP26N60DM6 STP26N60DM6
Product Name MOSFETs MOSFETs N-Channel 600 V 165 mOhm 18 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP26N60DM6 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 18A, To-220; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Number of units in IC 1
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data