STMicroelectronics, Inc. Automotive N-Channel 60 V 2.3 mOhm MOSFET Transistor STP265N6F6AG

Description
Automotive-grade N-channel 60 V, 2.3 mOhm typ., 180 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP265N6F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 2.3 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 2.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP265N6F6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 60 V, 2.3 mOhm typ., 180 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP265N6F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 2.3 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 2.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP265N6F6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 60 V 2.3 mOhm MOSFET Transistor
278-STP265N6F6AG
Automotive N-Channel 60 V 2.3 mOhm MOSFET Transistor 278-STP265N6F6AG
Automotive-grade N-channel 60 V, 2.3 mOhm typ., 180 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP265N6F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 2.3 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 2.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP265N6F6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 60 V, 2.3 mOhm typ., 180 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP265N6F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 2.3 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 2.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP265N6F6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15558-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15558-5-ND
Single FETs, MOSFETs 497-15558-5-ND
N-Channel 60V 180A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 60V 180A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP265N6F6AG - 935552-STP265N6F6AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP265N6F6AG
935552-STP265N6F6AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP265N6F6AG 935552-STP265N6F6AG
Manufacturer: STMicroelectronics Win Source Part Number: 935552-STP265N6F6AG Series: Automotive, AEC-Q101, STripFET™ F6 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 180A (Tc) 300W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: STP265 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935552-STP265N6F6AG
Series: Automotive, AEC-Q101, STripFET™ F6
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 180A (Tc) 300W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: STP265
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 60 V, 2.3 mOhm typ., 180 A STripFET F6 Power MOSFET in TO-220 package

MOSFET Automotive-grade N-channel 60 V, 2.3 mOhm typ., 180 A STripFET F6 Power MOSFET in TO-220 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP265N6F6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP265N6F6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP265N6F6AG
MOSFET N-CH 60V 180A TO220

MOSFET N-CH 60V 180A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP265N6F6AG 497-15558-5-ND 935552-STP265N6F6AG STP265N6F6AG STP265N6F6AG
Product Name Automotive N-Channel 60 V 2.3 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP265N6F6AG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ48N - 1020791-AUIRFZ48N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 160000 milliwatts
View Details
9 suppliers
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers